CAP CER 0.5PF 250V C0G/NP0 0805
CAP CER 0.5PF 250V C0G/NP0 0805
CAP CER 0.5PF 250V C0G/NP0 0805
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ0805D1R5BXPAJHTCT-ND | 720-VJ0805D1R5BXPAJHTDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 250 volts | 250 volts |