1500pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
The Vishay Surface Mount Multilayer VJ Hi Frequency Ceramic Chip Capacitor range offers an ultra stable dielectric material.
Low loss performance in systems up to the GHz range,High Frequency
Broadband Wireless and Satellite Communications, WiFi and WiMax systems, VoIP and Cellular base stations, RF and microwave, Medical instrumentation and test, Military devices
Capacitance = 1.5nF
Voltage = 25V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±10%
Dimensions = 2 x 1.25 x 1.45mm
Length = 2mm
Depth = 1.25mm
Height = 1.45mm
Delivery on production packaging - Reel. This product is non-returnable.
The Vishay Surface Mount Multilayer VJ Hi Frequency Ceramic Chip Capacitor range offers an ultra stable dielectric material.
Low loss performance in systems up to the GHz range,High Frequency
Broadband Wireless and Satellite Communications, WiFi and WiMax systems, VoIP and Cellular base stations, RF and microwave, Medical instrumentation and test, Military devices
Capacitance = 1.5nF
Voltage = 25V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±10%
Dimensions = 2 x 1.25 x 1.45mm
Length = 2mm
Depth = 1.25mm
Height = 1.45mm
CERAMIC CAPACITOR, 1500PF, 25V, C0G/NP0, 0805; Capacitance:1500pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 720-VJ0805D152KXXAJTR-ND | 7880487P | 24W7903 |
Product Name | Ceramic Capacitors | Ceramic Capacitor, 1500Pf, 25V, C0G/np0, 0805; Capacitance Vishay | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
Applications | High Frequency; RF / Microwave | ||
Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; C0G | |
Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |