Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications.
Knowles Precision Devices | |
---|---|
Product Category | Capacitors |
Product Number | Seal Trim |
Product Name | Half Turn Trimmer Capacitor |
Configuration / Form Factor | Chip Capacitor |
Applications | RF / Microwave; Telecom; Medical, Cellular |
Capacitance Type | Variable |
RoHS Compliant | Yes (optional feature) |
Operating Temperature | -55 to 125 C (-67 to 257 F) |