Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A680KXAAP

Description
68pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
68pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A680KXAAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A680KXAAP-ND
Ceramic Capacitors VJ0805A680KXAAP-ND
68pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805A680KXAAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A680KXAAP
Capacitors - Ceramic Capacitors VJ0805A680KXAAP
CAP CER 68PF 50V C0G/NP0 0805

CAP CER 68PF 50V C0G/NP0 0805

Supplier's Site
Capacitor,ceramic,68Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 47C1437 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,68Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
47C1437
Capacitor,ceramic,68Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 47C1437
Capacitor,Ceramic,68 pF,50VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,68pF,50VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805A680KXAAP-ND VJ0805A680KXAAP 47C1437
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,68Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers