Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A561FXACW1BC

Description
CAP CER 560PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 560PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A561FXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 560PF 50V C0G/NP0 0805

CAP CER 560PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A561FXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
560pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

560pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A561FXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 560PF 50V C0G/NP0 0805

CAP CER 560PF 50V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805A561FXACW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A561FXACW1BC
Capacitors - Ceramic Capacitors VJ0805A561FXACW1BC
CAP CER 560PF 50V C0G/NP0 0805

CAP CER 560PF 50V C0G/NP0 0805

Supplier's Site
Capacitor,ceramic,560Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J2554 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,560Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J2554
Capacitor,ceramic,560Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J2554
Capacitor,Ceramic,56 0pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,560pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A561FXACW1BCCT-ND 720-VJ0805A561FXACW1BCDKR-ND VJ0805A561FXACW1BC 58J2554
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,560Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor, Ceramic;33pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186283 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details