470pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
470pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
470pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, 470PF, 100V, 10%, C0G/NP0, 0805; Capacitance:470pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating TemperatureRoHS Compliant: Yes
Capacitor,Ceramic,47
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0805A471KXBPW1BCTR-ND | 720-VJ0805A471KXBPW1BCDKR-ND | 62AC8479 | 58J2453 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 470Pf, 100V, 10%, C0G/np0, 0805; Capacitance Vishay | Capacitor,ceramic,470Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |