Cornell Dubilier Aluminum Electrolytic 227SVH016MEL

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 105 mA @ 120 Hz, 105°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 105 mA @ 120 Hz, 105°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 227SVH016MEL is an aluminum electrolytic capacitor for filtering, bypassing, coupling, and blocking, with a capacitance of 220 µF, a rated voltage of 16 VDC, and a tolerance of +20% at 120 Hz and 20°C. It has an ESR of 1.51 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 105 mA at 120 Hz and 105°C. The capacitor is rated for operation from -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage applied. It is housed in a radial lead package measuring 6.3 mm in diameter and 7.7 mm in length.

Datasheet Summary
Powered by GS/AI

The 227SVH016MEL is an aluminum electrolytic capacitor for filtering, bypassing, coupling, and blocking, with a capacitance of 220 µF, a rated voltage of 16 VDC, and a tolerance of +20% at 120 Hz and 20°C. It has an ESR of 1.51 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 105 mA at 120 Hz and 105°C. The capacitor is rated for operation from -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage applied. It is housed in a radial lead package measuring 6.3 mm in diameter and 7.7 mm in length.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227SVH016MEL - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227SVH016MEL
Aluminum Electrolytic 227SVH016MEL
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 105 mA @ 120 Hz, 105°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 105 mA @ 120 Hz, 105°C
  • ESR: 1.51 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 7.7mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 227SVH016MEL-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
227SVH016MEL-ND
Aluminum Electrolytic Capacitors 227SVH016MEL-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.51Ohm @ 120Hz 2000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.51Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-227SVH016MEL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227SVH016MEL
Aluminum Electrolytic Capacitors 2002-227SVH016MEL
Surface Mount Capacitors, +105 °C Long Life 220µF 16V

Surface Mount Capacitors, +105 °C Long Life 220µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 227SVH016MEL - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
227SVH016MEL
Aluminum Electrolytic Capacitor 227SVH016MEL
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 227SVH016MEL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
227SVH016MEL
Capacitors - Aluminum Electrolytic Capacitors 227SVH016MEL
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 227SVH016MEL 227SVH016MEL-ND 2002-227SVH016MEL 227SVH016MEL 227SVH016MEL
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers