Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A471JXACW1BC

Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1633-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1633-2-ND
Ceramic Capacitors 720-1633-2-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1633-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1633-6-ND
Ceramic Capacitors 720-1633-6-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1633-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1633-1-ND
Ceramic Capacitors 720-1633-1-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727928P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727928P
MLCCs - Multilayer Ceramic Capacitors 2727928P
Vishay VJ0805A471JXACW1BC

Vishay VJ0805A471JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727928 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727928
MLCCs - Multilayer Ceramic Capacitors 2727928
Vishay VJ0805A471JXACW1BC

Vishay VJ0805A471JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727927 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727927
MLCCs - Multilayer Ceramic Capacitors 2727927
Vishay VJ0805A471JXACW1BC

Vishay VJ0805A471JXACW1BC

Supplier's Site
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Vishay - 58J2440 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Vishay
58J2440
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Vishay 58J2440
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 470Pf 50V, C0G, 5%, 0805; Capacitance Vishay - 88M8636 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 50V, C0G, 5%, 0805; Capacitance Vishay
88M8636
Capacitor Ceramic 470Pf 50V, C0G, 5%, 0805; Capacitance Vishay 88M8636
CAPACITOR CERAMIC 470PF 50V, C0G, 5%, 0805; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 50V, C0G, 5%, 0805; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Cap, 470Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay - 62AC8477 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay
62AC8477
Cap, 470Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay 62AC8477
CAP, 470PF, 50V, 5%, C0G/NP0, 0805; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 50V, 5%, C0G/NP0, 0805; Capacitance:470pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 470Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3464 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3464
Cap, 470Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3464
CAP, 470PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 470PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1633-2-ND 720-1633-6-ND 2727928P 58J2440 88M8636 62AC8477 69AH3464
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 470Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Vishay Capacitor Ceramic 470Pf 50V, C0G, 5%, 0805; Capacitance Vishay Cap, 470Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay Cap, 470Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers