Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A271FXBMC

Description
270pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
270pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A271FXBMC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A271FXBMC-ND
Ceramic Capacitors VJ0805A271FXBMC-ND
270pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

270pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,270Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 46C9505 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,270Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
46C9505
Capacitor,ceramic,270Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 46C9505
Capacitor,Ceramic,27 0pF,100VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,270pF,100VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ0805A271FXBMC-ND 46C9505
Product Name Ceramic Capacitors Capacitor,ceramic,270Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers