Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A270KXAMP

Description
27pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
27pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A270KXAMP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A270KXAMP-ND
Ceramic Capacitors VJ0805A270KXAMP-ND
27pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

27pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805A270KXAMP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A270KXAMP
Capacitors - Ceramic Capacitors VJ0805A270KXAMP
CAP CER 27PF 50V C0G/NP0 0805

CAP CER 27PF 50V C0G/NP0 0805

Supplier's Site
Capacitor,ceramic,27Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 46C9450 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,27Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
46C9450
Capacitor,ceramic,27Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 46C9450
Capacitor,Ceramic,27 pF,50VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,27pF,50VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805A270KXAMP-ND VJ0805A270KXAMP 46C9450
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,27Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Polymer - 226GXX050MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details