1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAPACITOR CERAMIC 1PF 50V, C0G/NP0, 0.25pF, 0805; Capacitance:1pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP CER 1PF 50V C0G/NP0 0805
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0805A1R0CXACW1BC-ND | 58J1124 | VJ0805A1R0CXACW1BC |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 1Pf 50V, C0G/np0, 0.25Pf, 0805; Capacitance Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| WVDC | 50 volts | 50 volts |