18pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAPACITOR CERAMIC 18PF 50V, C0G, 5%, 0805; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes
CERAMIC CAPACITOR 18PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes
CAP, 18PF, 50V, 5%, C0G/NP0, 0805; Capacitance:18pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1628-2-ND | 720-1628-6-ND | 88M8622 | 58J1647 | 62AC8437 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 18Pf 50V, C0G, 5%, 0805; Capacitance Vishay | Ceramic Capacitor 18Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Vishay | Cap, 18Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |