Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A152FXQCW1BC

Description
1500pF ±1% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±1% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A152FXQCW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A152FXQCW1BC-ND
Ceramic Capacitors VJ0805A152FXQCW1BC-ND
1500pF ±1% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±1% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805A152FXQCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A152FXQCW1BC
Ceramic Capacitors VJ0805A152FXQCW1BC
CAP CER 1500PF 10V C0G/NP0 0805

CAP CER 1500PF 10V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor,ceramic,1500Pf,10Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J1593 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1500Pf,10Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J1593
Capacitor,ceramic,1500Pf,10Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J1593
Capacitor,Ceramic,15 00pF,10VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,1500pF,10VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805A152FXQCW1BC-ND VJ0805A152FXQCW1BC 58J1593
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,1500Pf,10Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Film Paper Film Capacitors - 125LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers