Vishay Intertechnology, Inc. Ceramic Capacitor 150Pf 100V, C0G, 5%, 0805; Capacitance Vishay VJ0805A151JXBMT

Description
CERAMIC CAPACITOR 150PF 100V, C0G, 5%, 0805; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 150PF 100V, C0G, 5%, 0805; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 150Pf 100V, C0G, 5%, 0805; Capacitance Vishay - 46C8348 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf 100V, C0G, 5%, 0805; Capacitance Vishay
46C8348
Ceramic Capacitor 150Pf 100V, C0G, 5%, 0805; Capacitance Vishay 46C8348
CERAMIC CAPACITOR 150PF 100V, C0G, 5%, 0805; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 150PF 100V, C0G, 5%, 0805; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46C8348
Product Name Ceramic Capacitor 150Pf 100V, C0G, 5%, 0805; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details