Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A122JXBMT

Description
1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A122JXBMT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A122JXBMT-ND
Ceramic Capacitors VJ0805A122JXBMT-ND
1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805A122JXBMT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A122JXBMT
Capacitors - Ceramic Capacitors VJ0805A122JXBMT
CAP CER 1200PF 100V C0G/NP0 0805

CAP CER 1200PF 100V C0G/NP0 0805

Supplier's Site
Ceramic Capacitor 1200Pf 100V, C0G, 5%, 0805; Capacitance Vishay - 46C8108 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1200Pf 100V, C0G, 5%, 0805; Capacitance Vishay
46C8108
Ceramic Capacitor 1200Pf 100V, C0G, 5%, 0805; Capacitance Vishay 46C8108
CERAMIC CAPACITOR 1200PF 100V, C0G, 5%, 0805; Capacitance:1200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:0805RoHS Compliant: Yes

CERAMIC CAPACITOR 1200PF 100V, C0G, 5%, 0805; Capacitance:1200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:0805RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805A122JXBMT-ND VJ0805A122JXBMT 46C8108
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 1200Pf 100V, C0G, 5%, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details