Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A122FXBMT

Description
1200pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1200pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1986-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1986-2-ND
Ceramic Capacitors 720-1986-2-ND
1200pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1200pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1986-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1986-1-ND
Ceramic Capacitors 720-1986-1-ND
1200pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1200pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1986-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1986-6-ND
Ceramic Capacitors 720-1986-6-ND
1200pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1200pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 1200Pf 100V, C0G, 1%, 0805; Capacitance Vishay - 07J8406 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1200Pf 100V, C0G, 1%, 0805; Capacitance Vishay
07J8406
Ceramic Capacitor 1200Pf 100V, C0G, 1%, 0805; Capacitance Vishay 07J8406
CERAMIC CAPACITOR 1200PF 100V, C0G, 1%, 0805; Capacitance:1200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:0805RoHS Compliant: Yes

CERAMIC CAPACITOR 1200PF 100V, C0G, 1%, 0805; Capacitance:1200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:0805RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1986-2-ND 720-1986-6-ND 07J8406
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1200Pf 100V, C0G, 1%, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - CK05BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details