1000pF ±10% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
1000pF ±10% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
1000pF ±10% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 1000PF 16V C0G/NP0 0805
CAP, 1000PF, 16V, 10%, C0G/NP0, 0805; Capacitance:1000pF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating TemperatureRoHS Compliant: Yes
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0805A102KXJPW1BCTR-ND | 720-VJ0805A102KXJPW1BCDKR-ND | VJ0805A102KXJPW1BC | 62AC8426 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 1000Pf, 16V, 10%, C0G/np0, 0805; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |