Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A101JXECW1BC

Description
100pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A101JXECW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A101JXECW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A101JXECW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
100pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 100Pf, 500V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3421 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 500V, Mlcc, 0805 Rohs Compliant Vishay
69AH3421
Cap, 100Pf, 500V, Mlcc, 0805 Rohs Compliant Vishay 69AH3421
CAP, 100PF, 500V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 100PF, 500V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - VJ0805A101JXECW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A101JXECW1BC
Ceramic Capacitors VJ0805A101JXECW1BC
CAP CER 100PF 500V C0G/NP0 0805

CAP CER 100PF 500V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A101JXECW1BCTR-ND 720-VJ0805A101JXECW1BCDKR-ND 69AH3421 VJ0805A101JXECW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 500V, Mlcc, 0805 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - C11AH6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers