Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A101JXACW1BC

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1534-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1534-2-ND
Ceramic Capacitors 720-1534-2-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1534-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1534-6-ND
Ceramic Capacitors 720-1534-6-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1534-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1534-1-ND
Ceramic Capacitors 720-1534-1-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 100Pf 50V, C0G, 5%, 0805; Capacitance Vishay - 88M8612 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 50V, C0G, 5%, 0805; Capacitance Vishay
88M8612
Capacitor Ceramic 100Pf 50V, C0G, 5%, 0805; Capacitance Vishay 88M8612
CAPACITOR CERAMIC 100PF 50V, C0G, 5%, 0805; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 50V, C0G, 5%, 0805; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay - 62AC8416 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay
62AC8416
Cap, 100Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay 62AC8416
CAP, 100PF, 50V, 5%, C0G/NP0, 0805; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 50V, 5%, C0G/NP0, 0805; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3419 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3419
Cap, 100Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3419
CAP, 100PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 100PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
50V 100pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 17930-VJ0805A101JXACW1BC - Utmel Electronic Limited
Hong Kong, China
50V 100pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
17930-VJ0805A101JXACW1BC
50V 100pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 17930-VJ0805A101JXACW1BC
50V 100pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1534-2-ND 720-1534-6-ND 88M8612 62AC8416 69AH3419 17930-VJ0805A101JXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 100Pf 50V, C0G, 5%, 0805; Capacitance Vishay Cap, 100Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay Cap, 100Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 50V 100pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL002MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details