Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y681KXACW1BC

Description
680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y681KXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y681KXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y681KXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

680pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic, 680Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay - 58J0943 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 680Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay
58J0943
Capacitor Ceramic, 680Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay 58J0943
CAPACITOR CERAMIC, 680PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CAPACITOR CERAMIC, 680PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Pf, 50V, 10%, X7R, 0603; Capacitance Vishay - 62AC8402 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 50V, 10%, X7R, 0603; Capacitance Vishay
62AC8402
Cap, 680Pf, 50V, 10%, X7R, 0603; Capacitance Vishay 62AC8402
CAP, 680PF, 50V, 10%, X7R, 0603; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 680PF, 50V, 10%, X7R, 0603; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y681KXACW1BCTR-ND 720-VJ0603Y681KXACW1BCDKR-ND 58J0943 62AC8402
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 680Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Vishay Cap, 680Pf, 50V, 10%, X7R, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - M15U682M1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers