Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y563KXJAC

Description
CAP CER 0.056UF 16V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.056UF 16V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603Y563KXJACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y563KXJACDKR-ND
Ceramic Capacitors 720-VJ0603Y563KXJACDKR-ND
CAP CER 0.056UF 16V X7R 0603

CAP CER 0.056UF 16V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y563KXJACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y563KXJACTR-ND
Ceramic Capacitors 720-VJ0603Y563KXJACTR-ND
0.056µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603Y563KXJACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0603Y563KXJACCT-ND
Ceramic Capacitors 720-VJ0603Y563KXJACCT-ND
CAP CER 0.056UF 16V X7R 0603

CAP CER 0.056UF 16V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - VJ0603Y563KXJAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603Y563KXJAC
Ceramic Capacitors VJ0603Y563KXJAC
CAP CER 0.056UF 16V X7R 0603

CAP CER 0.056UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603Y563KXJACDKR-ND 720-VJ0603Y563KXJACTR-ND VJ0603Y563KXJAC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C1210C224M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details