Vishay Intertechnology, Inc. Ceramic Capacitors - VJ0603Y561KXACW1BC VJ0603Y561KXACW1BC

Description
Manufacturer: Vishay Win Source Part Number: 1000279-VJ0603Y561KX ACW1BC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 560pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1000279-VJ0603Y561KX ACW1BC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 560pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603Y561KXACW1BC - 1000279-VJ0603Y561KXACW1BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0603Y561KXACW1BC
1000279-VJ0603Y561KXACW1BC
Ceramic Capacitors - VJ0603Y561KXACW1BC 1000279-VJ0603Y561KXACW1BC
Manufacturer: Vishay Win Source Part Number: 1000279-VJ0603Y561KX ACW1BC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 560pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1000279-VJ0603Y561KXACW1BC
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 560pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - BC1246TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1246TR-ND
Ceramic Capacitors BC1246TR-ND
560pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

560pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1246DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1246DKR-ND
Ceramic Capacitors BC1246DKR-ND
560pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

560pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1246CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1246CT-ND
Ceramic Capacitors BC1246CT-ND
560pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

560pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 560pF 50V Capacitor
60-VJ0603Y561KXACW1BC
SMD 560pF 50V Capacitor 60-VJ0603Y561KXACW1BC
560pF 50V X7R 10% MLCC Ceramic Capacitor 0603 SMD Product overview: VJ0603Y561KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y561KXACW1B C can be used for catalog matching and distributor lookup.

560pF 50V X7R 10% MLCC Ceramic Capacitor 0603 SMD Product overview: VJ0603Y561KXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0603Y561KXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic, 560Pf, 50V, X7R, 10%, 0603; Capacitance Vishay - 58J0865 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 560Pf, 50V, X7R, 10%, 0603; Capacitance Vishay
58J0865
Capacitor Ceramic, 560Pf, 50V, X7R, 10%, 0603; Capacitance Vishay 58J0865
CAPACITOR CERAMIC, 560PF, 50V, X7R, 10%, 0603; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC, 560PF, 50V, X7R, 10%, 0603; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 560PF 50V X7R 0603 - 877-VJ0603Y561KXACW1BC - Utmel Electronic Limited
Hong Kong, China
CAP CER 560PF 50V X7R 0603
877-VJ0603Y561KXACW1BC
CAP CER 560PF 50V X7R 0603 877-VJ0603Y561KXACW1BC
CAP CER 560PF 50V X7R 0603

CAP CER 560PF 50V X7R 0603

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000279-VJ0603Y561KXACW1BC BC1246TR-ND BC1246DKR-ND 60-VJ0603Y561KXACW1BC 58J0865 877-VJ0603Y561KXACW1BC
Product Name Ceramic Capacitors - VJ0603Y561KXACW1BC Ceramic Capacitors Ceramic Capacitors SMD 560pF 50V Capacitor Capacitor Ceramic, 560Pf, 50V, X7R, 10%, 0603; Capacitance Vishay CAP CER 560PF 50V X7R 0603
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 227AXZ050MGE - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details