470pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
470pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 470 PF 50V X7R 0603 PB T
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ0603Y471JLAAJ32TR-ND | VJ0603Y471JLAAJ32 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |