Vishay VJ0603Y104KXBCW1BC
Vishay VJ0603Y104KXBCW1BC
CAP, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0603Y104KXBCW1BCTR-ND | 2727887 | 69AH3371 |
| Product Name | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | |
| Capacitance Tolerance | 10 (+/- %) |