Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603Y102KXQCW1BC

Description
1000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1679-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1679-2-ND
Ceramic Capacitors 720-1679-2-ND
1000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1679-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1679-6-ND
Ceramic Capacitors 720-1679-6-ND
1000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1679-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1679-1-ND
Ceramic Capacitors 720-1679-1-ND
1000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1000Pf, 10V, 10%, X7R, 0603; Capacitance Vishay - 62AC8342 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 10V, 10%, X7R, 0603; Capacitance Vishay
62AC8342
Cap, 1000Pf, 10V, 10%, X7R, 0603; Capacitance Vishay 62AC8342
CAP, 1000PF, 10V, 10%, X7R, 0603; Capacitance:1000pF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 10V, 10%, X7R, 0603; Capacitance:1000pF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1679-2-ND 720-1679-6-ND 62AC8342
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 10V, 10%, X7R, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details