Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603V104MXQPW1BC

Description
0.1µF ±20% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603V104MXQPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603V104MXQPW1BC-ND
Ceramic Capacitors VJ0603V104MXQPW1BC-ND
0.1µF ±20% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.1µF ±20% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ0603V104MXQPW1BC-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers