Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603G334MXQCW1BC

Description
0.33µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.33µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603G334MXQCW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603G334MXQCW1BC-ND
Ceramic Capacitors VJ0603G334MXQCW1BC-ND
0.33µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.33µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603G334MXQCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603G334MXQCW1BC
Capacitors - Ceramic Capacitors VJ0603G334MXQCW1BC
CAP CER 0.33UF 10V X5R 0603

CAP CER 0.33UF 10V X5R 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number VJ0603G334MXQCW1BC-ND VJ0603G334MXQCW1BC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details