Cornell Dubilier Capacitors - Ceramic Capacitors C0603C180J5GAC

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1329755-C0603C180J5G AC Category: Capacitors>Ceramic Capacitors Packaging: Bulk Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 1 Mounting: Surface Mount, MLCC Capacitance: 18 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: OBSOLETE Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Other Part Number: C0603C180J5GACCDE Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1329755-C0603C180J5G AC Category: Capacitors>Ceramic Capacitors Packaging: Bulk Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 1 Mounting: Surface Mount, MLCC Capacitance: 18 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: OBSOLETE Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Other Part Number: C0603C180J5GACCDE Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329755-C0603C180J5GAC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329755-C0603C180J5GAC
Capacitors - Ceramic Capacitors 1329755-C0603C180J5GAC
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1329755-C0603C180J5G AC Category: Capacitors>Ceramic Capacitors Packaging: Bulk Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 1 Mounting: Surface Mount, MLCC Capacitance: 18 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: OBSOLETE Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Other Part Number: C0603C180J5GACCDE Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1329755-C0603C180J5GAC
Category: Capacitors>Ceramic Capacitors
Packaging: Bulk
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 1
Mounting: Surface Mount, MLCC
Capacitance: 18 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: OBSOLETE
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Other Part Number: C0603C180J5GACCDE
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1329755-C0603C180J5GAC
Product Name Capacitors - Ceramic Capacitors
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.80E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - CK06BX474M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details