1.9pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 1.9PF 200V C0G/NP0 0603
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ0603D1R9CXCAC-ND | VJ0603D1R9CXCAC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 200 volts | 200 volts |