Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603D1R4DXPAP

Description
1.4pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.4pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603D1R4DXPAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603D1R4DXPAP-ND
Ceramic Capacitors VJ0603D1R4DXPAP-ND
1.4pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.4pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603D1R4DXPAP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603D1R4DXPAP
Ceramic Capacitors VJ0603D1R4DXPAP
CAP CER 1.4PF 250V C0G/NP0 0603

CAP CER 1.4PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ0603D1R4DXPAP-ND VJ0603D1R4DXPAP
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitors - Ceramic Capacitors - 1039692-CK05BX390K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.90E-5 microF
View Details
3 suppliers
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details