Vishay Precision Group Cap, 6.8Pf, 200V, C0G/np0, 0603; Capacitance Vishay VJ0603A6R8CCCAJ

Description
CAP, 6.8PF, 200V, C0G/NP0, 0603; Capacitance:6.8pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Non-Magnetic Series; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 6.8PF, 200V, C0G/NP0, 0603; Capacitance:6.8pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Non-Magnetic Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 6.8Pf, 200V, C0G/np0, 0603; Capacitance Vishay - 02AC0293 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 200V, C0G/np0, 0603; Capacitance Vishay
02AC0293
Cap, 6.8Pf, 200V, C0G/np0, 0603; Capacitance Vishay 02AC0293
CAP, 6.8PF, 200V, C0G/NP0, 0603; Capacitance:6.8pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Non-Magnetic Series; Operating RoHS Compliant: Yes

CAP, 6.8PF, 200V, C0G/NP0, 0603; Capacitance:6.8pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Non-Magnetic Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02AC0293
Product Name Cap, 6.8Pf, 200V, C0G/np0, 0603; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details