Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A220JXAAC

Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1663-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1663-1-ND
Ceramic Capacitors 720-1663-1-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1663-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1663-2-ND
Ceramic Capacitors 720-1663-2-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1663-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1663-6-ND
Ceramic Capacitors 720-1663-6-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 22Pf 50V, C0G, 5%, 0603; Capacitance Vishay - 07J8347 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 22Pf 50V, C0G, 5%, 0603; Capacitance Vishay
07J8347
Capacitor Ceramic 22Pf 50V, C0G, 5%, 0603; Capacitance Vishay 07J8347
CAPACITOR CERAMIC 22PF 50V, C0G, 5%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Product Length:1.6mmRoHS Compliant: Yes

CAPACITOR CERAMIC 22PF 50V, C0G, 5%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay - 07J8645 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay
07J8645
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay 07J8645
CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC8293 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC8293
Cap, 22Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC8293
CAP, 22PF, 50V, 5%, C0G/NP0, 0603; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 22PF, 50V, 5%, C0G/NP0, 0603; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1663-1-ND 720-1663-6-ND 07J8347 07J8645 62AC8293
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 22Pf 50V, C0G, 5%, 0603; Capacitance Vishay Ceramic Capacitor 22Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Vishay Cap, 22Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers