Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A1R8CXACW1BC

Description
1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0603A1R8CXACW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0603A1R8CXACW1BC-ND
Ceramic Capacitors VJ0603A1R8CXACW1BC-ND
1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0603A1R8CXACW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0603A1R8CXACW1BC
Capacitors - Ceramic Capacitors VJ0603A1R8CXACW1BC
CAP CER 1.8PF 50V C0G/NP0 0603

CAP CER 1.8PF 50V C0G/NP0 0603

Supplier's Site
Capacitor Ceramic 1.8Pf 50V, C0G, 0.25Pf, 0603; Capacitance Vishay - 57J8441 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1.8Pf 50V, C0G, 0.25Pf, 0603; Capacitance Vishay
57J8441
Capacitor Ceramic 1.8Pf 50V, C0G, 0.25Pf, 0603; Capacitance Vishay 57J8441
CAPACITOR CERAMIC 1.8PF 50V, C0G, 0.25pF, 0603; Capacitance:1.8pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1.8PF 50V, C0G, 0.25pF, 0603; Capacitance:1.8pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0603A1R8CXACW1BC-ND VJ0603A1R8CXACW1BC 57J8441
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1.8Pf 50V, C0G, 0.25Pf, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers