Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A180FXJCW1BC

Description
18pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
18pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1659-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1659-6-ND
Ceramic Capacitors 720-1659-6-ND
18pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1659-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1659-1-ND
Ceramic Capacitors 720-1659-1-ND
18pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1659-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1659-2-ND
Ceramic Capacitors 720-1659-2-ND
18pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603A180FXJCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A180FXJCW1BC
Ceramic Capacitors VJ0603A180FXJCW1BC
CAP CER 18PF 16V C0G/NP0 0603

CAP CER 18PF 16V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 18Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3302 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay
69AH3302
Cap, 18Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay 69AH3302
CAP, 18PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 18PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitor,ceramic,18Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J8769 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,18Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J8769
Capacitor,ceramic,18Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J8769
Capacitor,Ceramic,18 pF,16VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,18pF,16VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1659-6-ND 720-1659-1-ND VJ0603A180FXJCW1BC 69AH3302 57J8769
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 18Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay Capacitor,ceramic,18Pf,16Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF750J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details