Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A120KXJPW1BC

Description
12pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
12pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A120KXJPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A120KXJPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A120KXJPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
12pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 12Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3297 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay
69AH3297
Cap, 12Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay 69AH3297
CAP, 12PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 12PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 12Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay - 93AH0527 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay
93AH0527
Cap, 12Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay 93AH0527
CAP, 12PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 12PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603A120KXJPW1BCTR-ND 720-VJ0603A120KXJPW1BCDKR-ND 69AH3297
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 12Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 106SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers