Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A120KXJCW1BC

Description
12pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
12pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A120KXJCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A120KXJCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A120KXJCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
12pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±10% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603A120KXJCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A120KXJCW1BC
Ceramic Capacitors VJ0603A120KXJCW1BC
CAP CER 12PF 16V C0G/NP0 0603

CAP CER 12PF 16V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 12Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay - 69AH3296 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay
69AH3296
Cap, 12Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay 69AH3296
CAP, 12PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 12PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0603A120KXJCW1BCTR-ND 720-VJ0603A120KXJCW1BCDKR-ND VJ0603A120KXJCW1BC 69AH3296
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 12Pf, 16V, Mlcc, 0603 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers