Vishay Intertechnology, Inc. Ceramic Capacitors VJ0603A102JXXCW1BC

Description
1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0603A102JXXCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A102JXXCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0603A102JXXCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0603A102JXXCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0603A102JXXCW1BC
Ceramic Capacitors VJ0603A102JXXCW1BC
CAP CER 1000PF 25V C0G/NP0 0603

CAP CER 1000PF 25V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0603A102JXXCW1BCTR-ND 720-VJ0603A102JXXCW1BCDKR-ND VJ0603A102JXXCW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers