82pF ±5% 200V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
CAP CER 82PF 200V NP0 0505
CAP CER 82PF 200V NP0 0505
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1433-2-ND | VJ0505D820JXCAJ | VJ0505D820JXCAJ |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |