Vishay Intertechnology, Inc. Ceramic Capacitors VJ0505D470GXPAJ

Description
47pF ±2% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet
Description
47pF ±2% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0505D470GXPAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0505D470GXPAJTR-ND
Ceramic Capacitors 720-VJ0505D470GXPAJTR-ND
47pF ±2% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

47pF ±2% 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0505D470GXPAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0505D470GXPAJDKR-ND
Ceramic Capacitors 720-VJ0505D470GXPAJDKR-ND
CAP CER 47PF 250V C0G/NP0 0505

CAP CER 47PF 250V C0G/NP0 0505

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0505D470GXPAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0505D470GXPAJCT-ND
Ceramic Capacitors 720-VJ0505D470GXPAJCT-ND
CAP CER 47PF 250V C0G/NP0 0505

CAP CER 47PF 250V C0G/NP0 0505

Buy Now Datasheet
Ceramic Capacitors - VJ0505D470GXPAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0505D470GXPAJ
Ceramic Capacitors VJ0505D470GXPAJ
CAP CER 47PF 250V C0G/NP0 0505

CAP CER 47PF 250V C0G/NP0 0505

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0505D470GXPAJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0505D470GXPAJ
Capacitors - Ceramic Capacitors VJ0505D470GXPAJ
CAP CER 47PF 250V C0G/NP0 0505

CAP CER 47PF 250V C0G/NP0 0505

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0505D470GXPAJTR-ND 720-VJ0505D470GXPAJDKR-ND VJ0505D470GXPAJ VJ0505D470GXPAJ
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details