2700pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Capacitor,Ceramic,27
CAP CER 2700PF 16V X7R 0402
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0402Y272KXJCW1BC-ND | 57J8000 | VJ0402Y272KXJCW1BC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,2700Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |