CAP, 0.01µF, 50V, 5%, X7R, 0402; Capacitance:10000pF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ0402Y103JCAAJTR-ND | 02AC0273 |
| Product Name | Ceramic Capacitors | Cap, 0.01Μf, 50V, 5%, X7R, 0402; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |