Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D2R7BXCAJ

Description
CAP CER 2.7PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 2.7PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402D2R7BXCAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D2R7BXCAJCT-ND
Ceramic Capacitors 720-VJ0402D2R7BXCAJCT-ND
CAP CER 2.7PF 200V C0G/NP0 0402

CAP CER 2.7PF 200V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D2R7BXCAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D2R7BXCAJTR-ND
Ceramic Capacitors 720-VJ0402D2R7BXCAJTR-ND
2.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D2R7BXCAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D2R7BXCAJDKR-ND
Ceramic Capacitors 720-VJ0402D2R7BXCAJDKR-ND
CAP CER 2.7PF 200V C0G/NP0 0402

CAP CER 2.7PF 200V C0G/NP0 0402

Buy Now Datasheet
Singapore, Singapore
SMD 2.7pF 200V 0.1pF Capacitor
60-VJ0402D2R7BXCAJ
SMD 2.7pF 200V 0.1pF Capacitor 60-VJ0402D2R7BXCAJ
Cap Ceramic 2.7pF 200V C0G 0.1pF Pad SMD 0402 125°C Medical T/R Product overview: VJ0402D2R7BXCAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7pF, 200V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.7pF, 200V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402D2R7BXCAJ can be used for catalog matching and distributor lookup.

Cap Ceramic 2.7pF 200V C0G 0.1pF Pad SMD 0402 125°C Medical T/R Product overview: VJ0402D2R7BXCAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7pF, 200V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.7pF, 200V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402D2R7BXCAJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0402D2R7BXCAJCT-ND 720-VJ0402D2R7BXCAJDKR-ND 60-VJ0402D2R7BXCAJ
Product Name Ceramic Capacitors Ceramic Capacitors SMD 2.7pF 200V 0.1pF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX101M400J012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details