Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D2R7BXBAC

Description
2.7pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402D2R7BXBAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402D2R7BXBAC-ND
Ceramic Capacitors VJ0402D2R7BXBAC-ND
2.7pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.7pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ0402D2R7BXBAC-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX472K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers