Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D0R4BXCAJ

Description
CAP CER 0.4PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 0.4PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402D0R4BXCAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D0R4BXCAJDKR-ND
Ceramic Capacitors 720-VJ0402D0R4BXCAJDKR-ND
CAP CER 0.4PF 200V C0G/NP0 0402

CAP CER 0.4PF 200V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D0R4BXCAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D0R4BXCAJTR-ND
Ceramic Capacitors 720-VJ0402D0R4BXCAJTR-ND
0.4pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.4pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D0R4BXCAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D0R4BXCAJCT-ND
Ceramic Capacitors 720-VJ0402D0R4BXCAJCT-ND
CAP CER 0.4PF 200V C0G/NP0 0402

CAP CER 0.4PF 200V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0402D0R4BXCAJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402D0R4BXCAJ
Capacitors - Ceramic Capacitors VJ0402D0R4BXCAJ
CAP CER 0.4PF 200V C0G/NP0 0402

CAP CER 0.4PF 200V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0402D0R4BXCAJDKR-ND 720-VJ0402D0R4BXCAJTR-ND VJ0402D0R4BXCAJ
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 106SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details