Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A5R6DXACW1BC

Description
5.6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Description
5.6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 5.6pF 50V, C0G, 0.5pF, 0402 from Vishay is a surface mount multilayer chip capacitor designed for high-frequency applications. It features a capacitance of 5.6pF with a tolerance of ±0.5pF, making it suitable for precise electronic circuits. The capacitor is rated for a maximum voltage of 50V and utilizes a C0G (NP0) dielectric, which provides excellent stability and low loss characteristics. The component is packaged in a 0402 case size, facilitating compact designs. It is compliant with RoHS standards, ensuring it meets environmental regulations. This capacitor is ideal for use in consumer electronics, telecommunications, and data processing applications where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 5.6pF 50V, C0G, 0.5pF, 0402 from Vishay is a surface mount multilayer chip capacitor designed for high-frequency applications. It features a capacitance of 5.6pF with a tolerance of ±0.5pF, making it suitable for precise electronic circuits. The capacitor is rated for a maximum voltage of 50V and utilizes a C0G (NP0) dielectric, which provides excellent stability and low loss characteristics. The component is packaged in a 0402 case size, facilitating compact designs. It is compliant with RoHS standards, ensuring it meets environmental regulations. This capacitor is ideal for use in consumer electronics, telecommunications, and data processing applications where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1193TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1193TR-ND
Ceramic Capacitors BC1193TR-ND
5.6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 5.6Pf 50V, C0G, 0.5Pf, 0402; Capacitance Vishay - 57J7321 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5.6Pf 50V, C0G, 0.5Pf, 0402; Capacitance Vishay
57J7321
Capacitor Ceramic 5.6Pf 50V, C0G, 0.5Pf, 0402; Capacitance Vishay 57J7321
CAPACITOR CERAMIC 5.6PF 50V, C0G, 0.5pF, 0402; Capacitance:5.6pF; Capacitance Tolerance:± 0.5pF; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 5.6PF 50V, C0G, 0.5pF, 0402; Capacitance:5.6pF; Capacitance Tolerance:± 0.5pF; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors VJ0402A5R6DXACW1BC
CAP CER 5.6PF 50V C0G/NP0 0402

CAP CER 5.6PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC1193TR-ND 57J7321 VJ0402A5R6DXACW1BC
Product Name Ceramic Capacitors Capacitor Ceramic 5.6Pf 50V, C0G, 0.5Pf, 0402; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SVL035MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers