Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A560GXJCW1BC

Description
56pF ±2% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
56pF ±2% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402A560GXJCW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402A560GXJCW1BC-ND
Ceramic Capacitors VJ0402A560GXJCW1BC-ND
56pF ±2% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

56pF ±2% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor,ceramic,56Pf,16Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J7339 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,56Pf,16Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J7339
Capacitor,ceramic,56Pf,16Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J7339
Capacitor,Ceramic,56 pF,16VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,56pF,16VDC,2-% Tol,2+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ0402A560GXJCW1BC-ND 57J7339
Product Name Ceramic Capacitors Capacitor,ceramic,56Pf,16Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX183K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details