Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A470KXXCW1BC

Description
CAP CER 47PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 47PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402A470KXXCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 25V C0G/NP0 0402

CAP CER 47PF 25V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A470KXXCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A470KXXCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 25V C0G/NP0 0402

CAP CER 47PF 25V C0G/NP0 0402

Buy Now Datasheet
Capacitor,ceramic,47Pf,25Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J7287 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47Pf,25Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J7287
Capacitor,ceramic,47Pf,25Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J7287
Capacitor,Ceramic,47 pF,25VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,47pF,25VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0402A470KXXCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402A470KXXCW1BC
Capacitors - Ceramic Capacitors VJ0402A470KXXCW1BC
CAP CER 47PF 25V C0G/NP0 0402

CAP CER 47PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0402A470KXXCW1BCCT-ND 720-VJ0402A470KXXCW1BCDKR-ND 57J7287 VJ0402A470KXXCW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,47Pf,25Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details