Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A3R3CXACW1BC

Description
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1192TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1192TR-ND
Ceramic Capacitors BC1192TR-ND
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0402A3R3CXACW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402A3R3CXACW1BC
Capacitors - Ceramic Capacitors VJ0402A3R3CXACW1BC
CAP CER 3.3PF 50V C0G/NP0 0402

CAP CER 3.3PF 50V C0G/NP0 0402

Supplier's Site
Ceramic Capacitor 3.3Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Vishay - 57J7098 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Vishay
57J7098
Ceramic Capacitor 3.3Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Vishay 57J7098
CERAMIC CAPACITOR 3.3PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:3.3pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 3.3PF 50V, C0G, 0.25pF, 0402, FULL REEL; Capacitance:3.3pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1192TR-ND VJ0402A3R3CXACW1BC 57J7098
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 3.3Pf 50V, C0G, 0.25Pf, 0402, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Polymer Capacitor - 187XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers