Cap Ceramic 39pF 50V C0G 5% Pad SMD 0402 125°C T/R Product overview: VJ0402A390JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A390JXACW1B
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CERAMIC CAPACITOR 39PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-VJ0402A390JXACW1BC | BC1200TR-ND | BC1200DKR-ND | 57J7201 |
| Product Name | SMD 39pF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 39Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.90E-5 microF | 3.90E-5 microF |