Vishay Precision Group Cap, 2.3Pf, 50V, C0G/np0, 0402; Capacitance Vishay VJ0402A2R3BCAAJ

Description
CAP, 2.3PF, 50V, C0G/NP0, 0402; Capacitance:2.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Non-Magnetic Series; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 2.3PF, 50V, C0G/NP0, 0402; Capacitance:2.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Non-Magnetic Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.3Pf, 50V, C0G/np0, 0402; Capacitance Vishay - 02AC0255 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.3Pf, 50V, C0G/np0, 0402; Capacitance Vishay
02AC0255
Cap, 2.3Pf, 50V, C0G/np0, 0402; Capacitance Vishay 02AC0255
CAP, 2.3PF, 50V, C0G/NP0, 0402; Capacitance:2.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Non-Magnetic Series; Operating RoHS Compliant: Yes

CAP, 2.3PF, 50V, C0G/NP0, 0402; Capacitance:2.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Non-Magnetic Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02AC0255
Product Name Cap, 2.3Pf, 50V, C0G/np0, 0402; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.30E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details